Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779902-LP5900TL-2.7/
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 4-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: LP5900
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 230μA
PSRR: 85dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 4-DSBGA
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 150mA
Alternative Parts (Cross-Reference): AS1369-BWLT-28; LD39015J28R; RP201Z271B-TR-F; RP130Q261D-TR-FE;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
2.7V LDO Regulator, 150mA, 80mV Dropout, 5.5V In, BGA Product overview: LP5900TL-2.7/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 5.5V, BGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TL-2.7/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Fixed Positive LDO Regulator, 2.7V, 0.15V Dropout, CMOS, PBGA4
Fixed Positive LDO Regulator, 2.7V, 0.15V Dropout, CMOS, PBGA4
IC REG LINEAR 2.7V 150MA 4DSBGA
LDO Voltage Regulators 150mA Ultralow-Noise LDO for RF and Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
IC REG LINEAR 2.7V 150MA 4DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP5900TL-2.7/NOPB | 779902-LP5900TL-2.7/NOPB | 776-LP5900TL-2.7/NOPB | LP5900TL-2.7/NOPBDKR-ND | LP5900TL-2.7/NOPB | LP5900TL-2.7/NOPB | LP5900TL-2.7/NOPB | LP5900TL-2.7/NOPB | LP5900TL-2.7/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | PMIC - PMIC - Voltage Regulators - Linear - LP5900TL-2.7/NOPB | 2.7V 150mA 5.5V BGA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,WSON | Other; 4-WFBGA, DSBGA | Other; BGA | Other; 4-WFBGA, DSBGA | Other; DSBGA4 | Other; 4-WFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | Over Temperature, Short Circuit | Enable | |||||
| Output Voltage | 1.5 to 4.5 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |