Texas Instruments LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-2.8Q1

Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907QMFX-2.8Q1 - Texas Instruments
Dallas, TX, United States
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907QMFX-2.8Q1
LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907QMFX-2.8Q1
Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.8Q1 - 1203953-LP5907QMFX-2.8Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.8Q1
1203953-LP5907QMFX-2.8Q1
PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.8Q1 1203953-LP5907QMFX-2.8Q1
Manufacturer: Texas Instruments Win Source Part Number: 1203953-LP5907QMFX-2 .8Q1 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 425μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.25V at 250mA Current - Quiescent (Iq): 25μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203953-LP5907QMFX-2.8Q1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 425μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.25V at 250mA
Current - Quiescent (Iq): 25μA

Buy Now
Singapore, Singapore
2.8V 250mA SOT-23 LDO Voltage Regulator IC
776-LP5907QMFX-2.8Q1
2.8V 250mA SOT-23 LDO Voltage Regulator IC 776-LP5907QMFX-2.8Q1
2.8V LDO 250mA, Low Noise, High PSRR, SOT-23-5 Product overview: LP5907QMFX-2.8Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-2.8Q1 can be used for catalog matching and distributor lookup.

2.8V LDO 250mA, Low Noise, High PSRR, SOT-23-5 Product overview: LP5907QMFX-2.8Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907QMFX-2.8Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40363-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40363-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40363-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40363-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40363-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40363-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40363-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40363-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40363-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907QMFX-2.8Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907QMFX-2.8Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907QMFX-2.8Q1
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP5907QMFX-2.8Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907QMFX-2.8Q1
PMIC - Voltage Regulators - Linear LP5907QMFX-2.8Q1
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5907QMFX-2.8Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907QMFX-2.8Q1
Voltage Regulators - Linear LP5907QMFX-2.8Q1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907QMFX-2.8Q1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907QMFX-2.8Q1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907QMFX-2.8Q1
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5907QMFX-2.8Q1
LDO Voltage Regulators LP5907QMFX-2.8Q1
LDO Voltage Regulators Auto 250mA,Ultra- Low Noise LDO Reg

LDO Voltage Regulators Auto 250mA,Ultra- Low Noise LDO Reg

Buy Now Datasheet
IC REG LINEAR 2.8V 250MA SOT23-5 - 815-LP5907QMFX-2.8Q1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 250MA SOT23-5
815-LP5907QMFX-2.8Q1
IC REG LINEAR 2.8V 250MA SOT23-5 815-LP5907QMFX-2.8Q1
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907QMFX-2.8Q1 1203953-LP5907QMFX-2.8Q1 776-LP5907QMFX-2.8Q1 296-40363-2-ND LP5907QMFX-2.8Q1 LP5907QMFX-2.8Q1 LP5907QMFX-2.8Q1 LP5907QMFX-2.8Q1 LP5907QMFX-2.8Q1 815-LP5907QMFX-2.8Q1
Product Name LP5907-Q1 Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LP5907QMFX-2.8Q1 2.8V 250mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators IC REG LINEAR 2.8V 250MA SOT23-5
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Enable Over Temperature, Short Circuit Enable
Output Voltage 1.2 to 4.5 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 to ? volts 2.8 volts 2.8 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details