Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907MFX-1.5/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907MFX-1.5/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907MFX-1.5/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907MFX-1.5/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40355-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40355-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40355-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40355-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40355-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40355-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40355-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40355-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40355-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-1.5/NOPB - 1056836-LP5907MFX-1.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-1.5/NOPB
1056836-LP5907MFX-1.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-1.5/NOPB 1056836-LP5907MFX-1.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056836-LP5907MFX-1. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.25V @ 250mA Operating Supply Current: 25μA to 425μA PSRR: 90dB to 60dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056836-LP5907MFX-1.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.25V @ 250mA
Operating Supply Current: 25μA to 425μA
PSRR: 90dB to 60dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 250mA 5.5V SOT-23 LDO Voltage Regulator IC
776-LP5907MFX-1.5/NOPB
1.5V 250mA 5.5V SOT-23 LDO Voltage Regulator IC 776-LP5907MFX-1.5/NOPB
1.5V LDO Regulator, 250mA, Low Noise, 5.5V In, SOT-23-5 Product overview: LP5907MFX-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907MFX-1.5/NO PB can be used for catalog matching and distributor lookup.

1.5V LDO Regulator, 250mA, Low Noise, 5.5V In, SOT-23-5 Product overview: LP5907MFX-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907MFX-1.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907MFX-1.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907MFX-1.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907MFX-1.5/NOPB
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP5907MFX-1.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907MFX-1.5/NOPB
Voltage Regulators - Linear LP5907MFX-1.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907MFX-1.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907MFX-1.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907MFX-1.5/NOPB
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP5907MFX-1.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907MFX-1.5/NOPB
PMIC - Voltage Regulators - Linear LP5907MFX-1.5/NOPB
IC REG LINEAR 1.5V 250MA SOT23-5

IC REG LINEAR 1.5V 250MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP5907MFX-1.5/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP5907MFX-1.5/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LP5907MFX-1.5/NOPB
90dB 250mA Fixed 1.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

90dB 250mA Fixed 1.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907MFX-1.5/NOPB 296-40355-2-ND 1056836-LP5907MFX-1.5/NOPB 776-LP5907MFX-1.5/NOPB LP5907MFX-1.5/NOPB LP5907MFX-1.5/NOPB LP5907MFX-1.5/NOPB LP5907MFX-1.5/NOPB LP5907MFX-1.5/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5907MFX-1.5/NOPB 1.5V 250mA 5.5V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; SC-74A, SOT-753 SOT23; Other; SOT-23 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Over Temperature, Short Circuit Enable Enable
Output Voltage 1.2 to 4.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts 1.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ25895RTWT - 864508-BQ25895RTWT - Win Source Electronics
Specs
Package Type Other; 24-WQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Industrial 5.5V Power Management IC - 713-BQ27542DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers