Texas Instruments Low-Power 150MA LDO Voltage Regulator IC LP5900TL-2.85

Description
LP5900 150MA ULTRALOW-NOISE LDO Product overview: LP5900TL-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TL-2.85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LP5900 150MA ULTRALOW-NOISE LDO Product overview: LP5900TL-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TL-2.85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 150MA LDO Voltage Regulator IC
776-LP5900TL-2.85
Low-Power 150MA LDO Voltage Regulator IC 776-LP5900TL-2.85
LP5900 150MA ULTRALOW-NOISE LDO Product overview: LP5900TL-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TL-2.85 can be used for catalog matching and distributor lookup.

LP5900 150MA ULTRALOW-NOISE LDO Product overview: LP5900TL-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TL-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320028-LP5900TL-2.85 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320028-LP5900TL-2.85
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320028-LP5900TL-2.85
Manufacturer: National Semiconductor Win Source Part Number: 1320028-LP5900TL-2.8 5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 230 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.85V Supplier Device Package: 4-DSBGA (1x1) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-WFBGA, DSBGA PSRR: 85dB ~ 40dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Fake Threat In the Open Market: 85 Current - Quiescent (Iq): 50 µA REACH Status: REACH Affected Other Part Number: 2156-LP5900TL-2.85-1 4 Voltage Dropout (Max): 0.15V @ 150mA Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 1320028-LP5900TL-2.85
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 230 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.85V
Supplier Device Package: 4-DSBGA (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-WFBGA, DSBGA
PSRR: 85dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Fake Threat In the Open Market: 85
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Affected
Other Part Number: 2156-LP5900TL-2.85-14
Voltage Dropout (Max): 0.15V @ 150mA
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Voltage Regulators - Linear - LP5900TL-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5900TL-2.85
Voltage Regulators - Linear LP5900TL-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) - LP5900TL-2.85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)
LP5900TL-2.85
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) LP5900TL-2.85
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)

Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP5900TL-2.85 1320028-LP5900TL-2.85 LP5900TL-2.85 LP5900TL-2.85
Product Name Low-Power 150MA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; 4-WFBGA, DSBGA Other; 4-WFBGA, DSBGA
Output Voltage 2.85 volts 2.85 to ? volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.1500 to ? volts 0.1500 volts
Unlock Full Specs
to access all available technical data