The LP3981IMM-3.3/NOPB is a micropower, 300-mA ultra-low-dropout CMOS voltage regulator with a fixed 3.3-V output, housed in an 8-pin VSSOP package measuring 3.00 mm by 3.00 mm. It operates from a 2.5-V to 6-V input, offers a typical dropout voltage of 132 mV at 300 mA, and consumes less than 1 µA in shutdown mode. The device provides 60-dB power supply rejection at 1 kHz, 35-µVrms output noise over 10 Hz to 100 kHz, and includes logic-controlled enable, thermal shutdown, and short-circuit current limiting. It is stable with ceramic and high-quality tantalum capacitors and operates over the temperature range of -40°C to +125°C.
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071878-LP3981IMM-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.132V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 300mA
Operating Supply Current: 120μA to 210μA
PSRR: 50dB to 55dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Texas Instruments LP3981IMM-3.3/NOPB
Texas Instruments LP3981IMM-3.3/NOPB
Texas Instruments LP3981IMM-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
3.3V LDO Regulator, 300mA, 2% Acc, 132mV Dropout, VSSOP Product overview: LP3981IMM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-3.3/NO
IC REG LINEAR 3.3V 300MA 8VSSOP
IC REG LINEAR 3.3V 300MA 8VSSOP
IC REG LINEAR 3.3V 300MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP
LDO Voltage Regulators 300Ma CMOS LDO Reg
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3981IMM-3.3/NOPB | 071878-LP3981IMM-3.3/NOPB | 7616687 | 7616687P | LP3981IMM-3.3/NOPBCT-ND | 776-LP3981IMM-3.3/NOPB | LP3981IMM-3.3/NOPB | LP3981IMM-3.3/NOPB | LP3981IMM-3.3/NOPB | LP3981IMM-3.3/NOPB | LP3981IMM-3.3/NOPB |
| Product Name | LP3981 Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3981IMM-3.3/NOPB | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 8-VSSOP | Other; Msop | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||||
| Output Voltage | 2.5 to 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |