Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (3x3)
IC REG LINEAR 1.2V 150MA 6WSON
IC REG LINEAR 1.2V 150MA 6WSON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3990SD-1.2TR-ND | LP3990SD-1.2 | LP3990SD-1.2 | LP3990SD-1.2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Over Temperature, Short Circuit | Enable |