Manufacturer: Texas Instruments
Win Source Part Number: 779868-LP3981ILD-2.8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA
Family Name: LP3981
Output Voltage: 2.83V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 210μA
PSRR: 50dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 6-WSON (3x4)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.2V @ 300mA
Alternative Parts (Cross-Reference): R1161D272B-TR-FE; R1161D272A-TR-FE; R1161D272D-TR-FE; R1163K281D-TR;
Introduction Date: October 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.83V 300MA 6WSON Product overview: LP3981ILD-2.83/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.83V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981ILD-2.83/N
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
IC REG LINEAR 2.83V 300MA 6WSON
IC REG LINEAR 2.83V 300MA 6WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 779868-LP3981ILD-2.83/NOPB | 776-LP3981ILD-2.83/NOPB | LP3981ILD-2.83/NOPBTR-ND | LP3981ILD-2.83/NOPB | LP3981ILD-2.83/NOPB | LP3981ILD-2.83/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3981ILD-2.83/NOPB | 2.83V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |