Manufacturer: Texas Instruments
Win Source Part Number: 850025-LP5907A28YKMR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LP5907
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51401-6, LP5907A28YKMR-ND, 296-LP5907A28YKMRCT,
250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 4-DSBGA -40 to 125 Product overview: LP5907A28YKMR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907A28YKMR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.8V, 0.2V Dropout
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65)
IC REG LINEAR 2.8V 250MA 4DSBGA
IC REG LINEAR 2.8V 250MA 4DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 850025-LP5907A28YKMR | 776-LP5907A28YKMR | LP5907A28YKMR | 296-LP5907A28YKMRDKR-ND | LP5907A28YKMR | LP5907A28YKMR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP5907A28YKMR | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; Reel - TR | Other; DSBGA4 | Other; 4-XFBGA, DSBGA | |||
| Dropout Voltage | 2.00E-4 volts | 0.2000 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Regulator Type | Standard | |||||
| Output Polarity | Positive |