Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP590715QDQNRQ1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP590715QDQNRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP590715QDQNRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP590715QDQNRQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP590715QDQNRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP590715QDQNRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP590715QDQNRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP590715QDQNRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP590715QDQNRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP590715QDQNRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1070588-LP590715QDQNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1070588-LP590715QDQNRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1070588-LP590715QDQNRQ1
Win Source Part Number: 1070588-LP590715QDQN RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 425 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 25 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LP590715QDQNRQ1T R,296-LP590715QDQNRQ 1CT,296-LP590715QDQN RQ1DKR Base Product Number: LP590715 Voltage Dropout (Max): 0.25V @ 250mA

Win Source Part Number: 1070588-LP590715QDQNRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 425 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LP590715QDQNRQ1TR,296-LP590715QDQNRQ1CT,296-LP590715QDQNRQ1DKR
Base Product Number: LP590715
Voltage Dropout (Max): 0.25V @ 250mA

Buy Now
Singapore, Singapore
Automotive 1.5V 250mA LDO Voltage Regulator IC
776-LP590715QDQNRQ1
Automotive 1.5V 250mA LDO Voltage Regulator IC 776-LP590715QDQNRQ1
1.5V 250mA LDO Regulator, AEC-Q100, 4-X2SON Product overview: LP590715QDQNRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1.5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP590715QDQNRQ1 can be used for catalog matching and distributor lookup.

1.5V 250mA LDO Regulator, AEC-Q100, 4-X2SON Product overview: LP590715QDQNRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1.5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP590715QDQNRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP590715QDQNRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP590715QDQNRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP590715QDQNRQ1
IC REG LINEAR 1.5V 250MA 4X2SON

IC REG LINEAR 1.5V 250MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP590715QDQNRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP590715QDQNRQ1
PMIC - Voltage Regulators - Linear LP590715QDQNRQ1
IC REG LINEAR 1.5V 250MA 4X2SON

IC REG LINEAR 1.5V 250MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-LP590715QDQNRQ1DKR-ND 1070588-LP590715QDQNRQ1 776-LP590715QDQNRQ1 LP590715QDQNRQ1 LP590715QDQNRQ1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Automotive 1.5V 250mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data