Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907SNX-2.75

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42349-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42349-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42349-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42349-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42349-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42349-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42349-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42349-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42349-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
 - LP5907SNX-2.75 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.75V, 0.25V Dropout, PDSO4

Fixed Positive LDO Regulator, 2.75V, 0.25V Dropout, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5907SNX-2.75
Low-Power Voltage Regulator IC 776-LP5907SNX-2.75
250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 4-X2SON -40 to 125 Product overview: LP5907SNX-2.75 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-2.75 can be used for catalog matching and distributor lookup.

250-mA, low-noise, high-PSRR, ultra-low-dropout voltage regulator with low IQ and enable 4-X2SON -40 to 125 Product overview: LP5907SNX-2.75 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-2.75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.75 - 1056844-LP5907SNX-2.75 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.75
1056844-LP5907SNX-2.75
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.75 1056844-LP5907SNX-2.75
Manufacturer: Texas Instruments Win Source Part Number: 1056844-LP5907SNX-2. 75 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-X2SON (0.80x0.80) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.75V Dropout Voltage-Max: 0.25V @ 250mA Operating Supply Current: 25μA to 425μA PSRR: 90dB to 60dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056844-LP5907SNX-2.75
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (0.80x0.80)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.75V
Dropout Voltage-Max: 0.25V @ 250mA
Operating Supply Current: 25μA to 425μA
PSRR: 90dB to 60dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907SNX-2.75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907SNX-2.75
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907SNX-2.75
IC REG LINEAR 2.75V 250MA 4X2SON

IC REG LINEAR 2.75V 250MA 4X2SON

Supplier's Site
Voltage Regulators - Linear - LP5907SNX-2.75 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907SNX-2.75
Voltage Regulators - Linear LP5907SNX-2.75
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now
Voltage Regulators - Linear - LP5907SNX-2.75 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907SNX-2.75
Voltage Regulators - Linear LP5907SNX-2.75
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
IC REG LIN 2.75V 250MA 4X2SON - 815-LP5907SNX-2.75 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.75V 250MA 4X2SON
815-LP5907SNX-2.75
IC REG LIN 2.75V 250MA 4X2SON 815-LP5907SNX-2.75
IC REG LIN 2.75V 250MA 4X2SON

IC REG LIN 2.75V 250MA 4X2SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907SNX-2.75 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907SNX-2.75
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907SNX-2.75
LP5907 250-MA ULTRA-LOW-NOISE LO

LP5907 250-MA ULTRA-LOW-NOISE LO

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP5907SNX-2.75 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907SNX-2.75
PMIC - Voltage Regulators - Linear LP5907SNX-2.75
IC REG LINEAR 2.75V 250MA 4X2SON

IC REG LINEAR 2.75V 250MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-42349-2-ND LP5907SNX-2.75 776-LP5907SNX-2.75 1056844-LP5907SNX-2.75 LP5907SNX-2.75 LP5907SNX-2.75 815-LP5907SNX-2.75 LP5907SNX-2.75 LP5907SNX-2.75
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-2.75 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear IC REG LIN 2.75V 250MA 4X2SON Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; XDFN4 Other; 4-X2SON (0.80x0.80) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Over Temperature, Short Circuit Enable Enable
Unlock Full Specs
to access all available technical data