Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 110006-LP3988IMFX-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 120μA to 200μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
150-mA, low-dropout voltage regulator with power good & enable 5-SOT-23 -40 to 125 Product overview: LP3988IMFX-2.85/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LIN 2.85V 150MA SOT23-5
IC REG LIN 2.85V 150MA SOT23-5
LDO Voltage Regulators Micropower, 150-mA Ultra-Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23 -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3988IMFX-2.85/NOPB | 110006-LP3988IMFX-2.85/NOPB | 296-LP3988IMFX-2.85/NOPBCT-ND | 776-LP3988IMFX-2.85/NOPB | LP3988IMFX-2.85/NOPB | LP3988IMFX-2.85/NOPB | LP3988IMFX-2.85/NOPB | LP3988IMFX-2.85/NOPB |
| Product Name | LP3988 Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good | PMIC - PMIC - Voltage Regulators - Linear - LP3988IMFX-2.85/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOT-23 Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Enable, Power Good | Over Temperature, Short Circuit | Enable, Power Good | ||||
| Output Voltage | 1.8 to 3.3 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | 2.85 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |