The LP5900TL-2.65/NOPB is an ultra-low-noise 150-mA low-dropout regulator designed for RF and analog circuits, requiring no bypass capacitor. It operates with an input voltage range of 2.5 V to 5.5 V and provides a fixed output voltage of 2.65 V. The device is available in a 4-pin DSBGA (YZR) package with a body size of 1.108 mm × 1.083 mm maximum. It is stable with 0.47-μF ceramic input and output capacitors, features a low quiescent current of 25 μA when enabled, and has a thermal shutdown and short-circuit protection. The junction temperature range is -40°C to 125°C, with an output voltage tolerance of ±2%, a noise level of 6.5 μV RMS, and a PSRR of 75 dB at 1 kHz.
Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Fixed Positive LDO Regulator, 2.65V, 0.15V Dropout, CMOS, PBGA4
Fixed Positive LDO Regulator, 2.65V, 0.15V Dropout, CMOS, PBGA4
IC REG LINEAR 2.65V 150MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
IC REG LINEAR 2.65V 150MA 4DSBGA
LDO Voltage Regulators Low-Noise 100Ma LDO
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5900TL-2.65/NOPB | LP5900TL-2.65/NOPBCT-ND | LP5900TL-2.65/NOPB | LP5900TL-2.65/NOPB | LP5900TL-2.65/NOPB | LP5900TL-2.65/NOPB | LP5900TL-2.65/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,WSON | Other; 4-WFBGA, DSBGA | Other; DSBGA4 | Other; 4-WFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | Enable | ||||
| Output Voltage | 1.5 to 4.5 volts | 2.65 volts | 2.65 to ? volts | 2.65 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |