Texas Instruments High-Performance Analog 2.5V 150MA Voltage Regulator IC LP3985IBP-2.5

Description
IC REG LINEAR 2.5V 150MA 5DSBGA Product overview: LP3985IBP-2.5 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IBP-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 150MA 5DSBGA Product overview: LP3985IBP-2.5 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IBP-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 150MA Voltage Regulator IC
776-LP3985IBP-2.5
2.5V 150MA Voltage Regulator IC 776-LP3985IBP-2.5
IC REG LINEAR 2.5V 150MA 5DSBGA Product overview: LP3985IBP-2.5 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IBP-2.5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA 5DSBGA Product overview: LP3985IBP-2.5 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3985IBP-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3985IBP-2.5 - 123684-LP3985IBP-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3985IBP-2.5
123684-LP3985IBP-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP3985IBP-2.5 123684-LP3985IBP-2.5
Manufacturer: Texas Instruments Win Source Part Number: 123684-LP3985IBP-2.5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 150μA to 250μA PSRR: 50dB to 40dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 123684-LP3985IBP-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 250μA
PSRR: 50dB to 40dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear - LP3985IBP-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3985IBP-2.5
Voltage Regulators - Linear LP3985IBP-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
Voltage Regulators - Linear - LP3985IBP-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3985IBP-2.5
Voltage Regulators - Linear LP3985IBP-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3985IBP-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3985IBP-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3985IBP-2.5
IC REG LINEAR 2.5V 150MA 5DSBGA

IC REG LINEAR 2.5V 150MA 5DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3985IBP-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3985IBP-2.5
PMIC - Voltage Regulators - Linear LP3985IBP-2.5
IC REG LINEAR 2.5V 150MA 5DSBGA

IC REG LINEAR 2.5V 150MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP3985IBP-2.5 123684-LP3985IBP-2.5 LP3985IBP-2.5 LP3985IBP-2.5 LP3985IBP-2.5
Product Name 2.5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3985IBP-2.5 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; 5-DSBGA Other; 5-WFBGA, DSBGA
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data