Texas Instruments High-Performance Analog 2.85V 150mA 6V LDO Voltage Regulator IC LP3987ITLX-2.85/NOPB

Description
2.85V LDO Linear Regulator, 150mA, 6V In, 60mV Dropout, SMT Product overview: LP3987ITLX-2.85/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150mA, 6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3987ITLX-2.85/ NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.85V LDO Linear Regulator, 150mA, 6V In, 60mV Dropout, SMT Product overview: LP3987ITLX-2.85/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150mA, 6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3987ITLX-2.85/ NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 150mA 6V LDO Voltage Regulator IC
699-LP3987ITLX-2.85/NOPB
2.85V 150mA 6V LDO Voltage Regulator IC 699-LP3987ITLX-2.85/NOPB
2.85V LDO Linear Regulator, 150mA, 6V In, 60mV Dropout, SMT Product overview: LP3987ITLX-2.85/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150mA, 6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3987ITLX-2.85/ NOPB can be used for catalog matching and distributor lookup.

2.85V LDO Linear Regulator, 150mA, 6V In, 60mV Dropout, SMT Product overview: LP3987ITLX-2.85/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150mA, 6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3987ITLX-2.85/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP3987ITLX-2.85/NOPB - 103369-LP3987ITLX-2.85/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3987ITLX-2.85/NOPB
103369-LP3987ITLX-2.85/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3987ITLX-2.85/NOPB 103369-LP3987ITLX-2.85/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 103369-LP3987ITLX-2. 85/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 120μA to 200μA PSRR: 50dB to 10dB (10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 103369-LP3987ITLX-2.85/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 120μA to 200μA
PSRR: 50dB to 10dB (10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - Linear - LP3987ITLX-2.85/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3987ITLX-2.85/NOPB
Voltage Regulators - Linear LP3987ITLX-2.85/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3987ITLX-2.85/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3987ITLX-2.85/NOPB
PMIC - Voltage Regulators - Linear LP3987ITLX-2.85/NOPB
IC REG LINEAR 2.85V 150MA 5DSBGA

IC REG LINEAR 2.85V 150MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3987ITLX-2.85/NOPB 103369-LP3987ITLX-2.85/NOPB LP3987ITLX-2.85/NOPB LP3987ITLX-2.85/NOPB
Product Name 2.85V 150mA 6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3987ITLX-2.85/NOPB Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Output Voltage 2.85 volts 2.85 volts 2.85 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts 6 volts ? to 6 volts
Dropout Voltage 0.0600 volts 0.1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5042ACPZ-2-R7 - 910721-ADP5042ACPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7139461 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3968SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details