Texas Instruments LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962EMP-2.5

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator - LP3962EMP-2.5 - Texas Instruments
Dallas, TX, United States
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator
LP3962EMP-2.5
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962EMP-2.5
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5 - 089601-LP3962EMP-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5
089601-LP3962EMP-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5 089601-LP3962EMP-2.5
Manufacturer: Texas Instruments Win Source Part Number: 089601-LP3962EMP-2.5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089601-LP3962EMP-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LP3962EMP-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
 - LP3962EMP-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
1.5A 2.5V LDO Voltage Regulator IC
776-LP3962EMP-2.5
1.5A 2.5V LDO Voltage Regulator IC 776-LP3962EMP-2.5
1.5A 2.5V LDO Voltage Regulator, SOT-223, 1.5% Accuracy Product overview: LP3962EMP-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962EMP-2.5 can be used for catalog matching and distributor lookup.

1.5A 2.5V LDO Voltage Regulator, SOT-223, 1.5% Accuracy Product overview: LP3962EMP-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962EMP-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3962EMP-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3962EMP-2.5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3962EMP-2.5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3962EMP-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3962EMP-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3962EMP-2.5
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3962EMP-2.5
LDO Voltage Regulators LP3962EMP-2.5
LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP3962EMP-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962EMP-2.5
Voltage Regulators - Linear LP3962EMP-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5

Buy Now
Voltage Regulators - Linear - LP3962EMP-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962EMP-2.5
Voltage Regulators - Linear LP3962EMP-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3962EMP-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3962EMP-2.5
PMIC - Voltage Regulators - Linear LP3962EMP-2.5
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site Datasheet
IC REG LINEAR 2.5V 1.5A SOT223-5 - 815-LP3962EMP-2.5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 1.5A SOT223-5
815-LP3962EMP-2.5
IC REG LINEAR 2.5V 1.5A SOT223-5 815-LP3962EMP-2.5
IC REG LINEAR 2.5V 1.5A SOT223-5

IC REG LINEAR 2.5V 1.5A SOT223-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3962EMP-2.5 089601-LP3962EMP-2.5 LP3962EMP-2.5 776-LP3962EMP-2.5 LP3962EMP-2.5TR-ND LP3962EMP-2.5 LP3962EMP-2.5 LP3962EMP-2.5 LP3962EMP-2.5 LP3962EMP-2.5 815-LP3962EMP-2.5
Product Name LP3962 1.5A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3962EMP-2.5 1.5A 2.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 2.5V 1.5A SOT223-5
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; SOT-223-5 Other; SOT-223-5 Other; SOT-223 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 to ? volts 2.5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers