Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package 8-DSBGA
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (1.56x1.56)
2.5V Dual LDO 150mA, 60mV Dropout, 2.7-6V In, 125°C, SMT Product overview: LP3986TLX-2525/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986TLX-2525/N
Manufacturer: Texas Instruments
Win Source Part Number: 1056754-LP3986TLX-25
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 130μA to 320μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 150MA 8DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3986TLX-2525/NOPB | LP3986TLX-2525/NOPB-ND | 776-LP3986TLX-2525/NOPB | 1056754-LP3986TLX-2525/NOPB | LP3986TLX-2525/NOPB |
| Product Name | LP3986 Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 2.5V 150mA 6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3986TLX-2525/NOPB | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; DSBGA | Other; 8-WFBGA, DSBGA | Other; 8-DSBGA | ||
| Output Voltage | 3.1 volts | 2.5 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.3000 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 2.5 to 6 volts | 6 volts | 6 volts |