Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
IC REG LINEAR 2.9V 150MA 4DSBGA
IC REG LINEAR 2.9V 150MA 4DSBGA
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3984ITP-2.9/NOPBTR-ND | LP3984ITP-2.9/NOPB | LP3984ITP-2.9/NOPB | LP3984ITP-2.9/NOPB | LP3984ITP-2.9/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-UFBGA, DSBGA | Other; 4-UFBGA, DSBGA | Other; 4-UFBGA, DSBGA | ||
| Special Features | Over Temperature, Short Circuit | Enable |