1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 129818-LP3965ESX-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
1.5-A, low-dropout voltage regulator with sense & enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3965ESX-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ESX-2.5/NO
LDO Voltage Regulators 1.5A Fast Ultra LDO Linear Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
IC REG LINEAR 2.5V 1.5A DDPAK
IC REG LINEAR 2.5V 1.5A DDPAK
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3965ESX-2.5/NOPB | 129818-LP3965ESX-2.5/NOPB | 296-35455-1-ND | 776-LP3965ESX-2.5/NOPB | LP3965ESX-2.5/NOPB | LP3965ESX-2.5/NOPB | LP3965ESX-2.5/NOPB | LP3965ESX-2.5/NOPB |
| Product Name | LP3965 1.5A Fast Ultra Low Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3965ESX-2.5/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.22 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |