Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-3.0/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5907 is a 250mA low-noise low-dropout regulator with an input voltage range of 2.2V to 5.5V and a fixed output voltage of 3.0V. It operates over a junction temperature range of -40°C to 125°C and requires only a 1µF ceramic capacitor at both input and output. The device is packaged in a 4-pin X2SON package measuring 1mm × 1mm and includes thermal-overload and short-circuit protection.

Datasheet Summary
Powered by GS/AI

The LP5907 is a 250mA low-noise low-dropout regulator with an input voltage range of 2.2V to 5.5V and a fixed output voltage of 3.0V. It operates over a junction temperature range of -40°C to 125°C and requires only a 1µF ceramic capacitor at both input and output. The device is packaged in a 4-pin X2SON package measuring 1mm × 1mm and includes thermal-overload and short-circuit protection.

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907SNX-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907SNX-3.0/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907SNX-3.0/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 250mA 5.5V LDO Voltage Regulator IC
776-LP5907SNX-3.0/NOPB
3V 250mA 5.5V LDO Voltage Regulator IC 776-LP5907SNX-3.0/NOPB
3V LDO Regulator, 250mA, Low Noise, High PSRR, 5.5V In Product overview: LP5907SNX-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-3.0/NO PB can be used for catalog matching and distributor lookup.

3V LDO Regulator, 250mA, Low Noise, High PSRR, 5.5V In Product overview: LP5907SNX-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907SNX-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.0/NOPB - 1203962-LP5907SNX-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.0/NOPB
1203962-LP5907SNX-3.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.0/NOPB 1203962-LP5907SNX-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203962-LP5907SNX-3. 0/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-XDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: LP5907 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 425μA PSRR: 90dB ~ 60dB (100Hz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 4-X2SON (1x1) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 250mA Alternative Parts (Cross-Reference): BU29TD2WNVX-TL; NCP717AMX310TCG; BU3AUA3WNVX-TL; Introduction Date: June 22, 2017 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1203962-LP5907SNX-3.0/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: LP5907
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA ~ 425μA
PSRR: 90dB ~ 60dB (100Hz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-X2SON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 250mA
Alternative Parts (Cross-Reference): BU29TD2WNVX-TL; NCP717AMX310TCG; BU3AUA3WNVX-TL;
Introduction Date: June 22, 2017
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39065-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39065-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39065-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39065-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39065-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39065-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39065-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39065-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39065-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear - LP5907SNX-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5907SNX-3.0/NOPB
Voltage Regulators - Linear LP5907SNX-3.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907SNX-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907SNX-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907SNX-3.0/NOPB
IC REG LINEAR 3V 250MA 4X2SON

IC REG LINEAR 3V 250MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP5907SNX-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907SNX-3.0/NOPB
PMIC - Voltage Regulators - Linear LP5907SNX-3.0/NOPB
IC REG LINEAR 3V 250MA 4X2SON

IC REG LINEAR 3V 250MA 4X2SON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907SNX-3.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907SNX-3.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907SNX-3.0/NOPB
IC REG LINEAR 3V 250MA 4X2SON

IC REG LINEAR 3V 250MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907SNX-3.0/NOPB 776-LP5907SNX-3.0/NOPB 1203962-LP5907SNX-3.0/NOPB 296-39065-2-ND LP5907SNX-3.0/NOPB LP5907SNX-3.0/NOPB LP5907SNX-3.0/NOPB LP5907SNX-3.0/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator 3V 250mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Enable Over Temperature, Short Circuit Enable
Output Voltage 1.2 to 4.5 volts 3 volts 3 volts 3 volts 3 to ? volts 3 volts 3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data