Texas Instruments LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ES-1.8

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3965ES-1.8 is a 1.5A fast ultra low-dropout linear regulator in a DDPAK/TO-263-5 package, designed for low-voltage microprocessor and digital signal processor power supplies. It operates from a 2.5V to 7.0V input, provides a fixed 1.8V output with ±1.5% accuracy at room temperature, and maintains a dropout voltage of 380mV at 1.5A load current. The device includes overtemperature and overcurrent protection, draws 5mA ground current at full load, and operates from -40°C to +125°C junction temperature. It features an error flag output and a sense pin for improved load regulation. The package dimensions are 502mm (length) × 25mm (width) × 8204.2µm (height) with a 9.19mm alignment groove width.

Datasheet Summary
Powered by GS/AI

The LP3965ES-1.8 is a 1.5A fast ultra low-dropout linear regulator in a DDPAK/TO-263-5 package, designed for low-voltage microprocessor and digital signal processor power supplies. It operates from a 2.5V to 7.0V input, provides a fixed 1.8V output with ±1.5% accuracy at room temperature, and maintains a dropout voltage of 380mV at 1.5A load current. The device includes overtemperature and overcurrent protection, draws 5mA ground current at full load, and operates from -40°C to +125°C junction temperature. It features an error flag output and a sense pin for improved load regulation. The package dimensions are 502mm (length) × 25mm (width) × 8204.2µm (height) with a 9.19mm alignment groove width.

Suppliers

Company
Product
Description
Supplier Links
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator - LP3965ES-1.8 - Texas Instruments
Dallas, TX, United States
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator
LP3965ES-1.8
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965ES-1.8
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965ES-1.8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965ES-1.8-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965ES-1.8-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A LDO Voltage Regulator IC
776-LP3965ES-1.8
1.8V 1.5A LDO Voltage Regulator IC 776-LP3965ES-1.8
1.8V Fixed LDO Regulator, 1.5A, TO-263, Low Dropout Product overview: LP3965ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ES-1.8 can be used for catalog matching and distributor lookup.

1.8V Fixed LDO Regulator, 1.5A, TO-263, Low Dropout Product overview: LP3965ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965ES-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3965ES-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.7V Dropout, BICMOS, PSSO5

Fixed Positive LDO Regulator, 1.8V, 0.7V Dropout, BICMOS, PSSO5

Supplier's Site Datasheet
 - LP3965ES-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.7V Dropout, BICMOS, PSSO5

Fixed Positive LDO Regulator, 1.8V, 0.7V Dropout, BICMOS, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-1.8 - 071867-LP3965ES-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-1.8
071867-LP3965ES-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-1.8 071867-LP3965ES-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071867-LP3965ES-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071867-LP3965ES-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear - LP3965ES-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3965ES-1.8
Voltage Regulators - Linear LP3965ES-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now
Voltage Regulators - Linear - LP3965ES-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3965ES-1.8
Voltage Regulators - Linear LP3965ES-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3965ES-1.8
LDO Voltage Regulators LP3965ES-1.8
LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965ES-1.8 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965ES-1.8
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965ES-1.8
IC REG LINEAR 1.8V 1.5A DDPAK

IC REG LINEAR 1.8V 1.5A DDPAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3965ES-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3965ES-1.8
PMIC - Voltage Regulators - Linear LP3965ES-1.8
IC REG LINEAR 1.8V 1.5A DDPAK

IC REG LINEAR 1.8V 1.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3965ES-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3965ES-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3965ES-1.8
IC REG LINEAR 1.8V 1.5A DDPAK

IC REG LINEAR 1.8V 1.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3965ES-1.8 LP3965ES-1.8-ND 776-LP3965ES-1.8 LP3965ES-1.8 071867-LP3965ES-1.8 LP3965ES-1.8 LP3965ES-1.8 LP3965ES-1.8 LP3965ES-1.8 LP3965ES-1.8 LP3965ES-1.8
Product Name LP3965 1.5A Fast Ultra Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3965ES-1.8 Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.22 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 to ? volts 1.8 volts 1.8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24765RUVT - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers