Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA -40 to 125
3V LDO Regulator, 150mA, 60mV Dropout, 2.5-6V In, 125°C, DSBGA Product overview: LP3995ITL-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3995ITL-3.0/NO
LP3995 Micropower 150mA CMOS Voltage Regulator with Active Shutdown.
LP3995 Micropower 150mA CMOS Voltage Regulator with Active Shutdown.
Manufacturer: Texas Instruments
Win Source Part Number: 1056784-LP3995ITL-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 200μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
LDO Voltage Regulators Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)
IC REG LINEAR 3V 150MA 5DSBGA
IC REG LINEAR 3V 150MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3995ITL-3.0/NOPB | 776-LP3995ITL-3.0/NOPB | LP3995ITL-3.0/NOPB | 1056784-LP3995ITL-3.0/NOPB | LP3995ITL-3.0/NOPBTR-ND | LP3995ITL-3.0/NOPB | LP3995ITL-3.0/NOPB | LP3995ITL-3.0/NOPB | LP3995ITL-3.0/NOPB |
| Product Name | LP3995 Micropower 150mA CMOS Voltage Regulator with Active Shutdown. | 3V 150mA 6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3995ITL-3.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,WSON | Other; DSBGA5 | Other; 5-DSBGA | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | Over Temperature, Short Circuit | Enable | |||||
| Output Voltage | 1.9 to 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |