IC REG LINEAR 2.7V 300MA 6WSON Product overview: LP3981ILD-2.7/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981ILD-2.7/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
Win Source Part Number: 1382521-LP3981ILD-2.
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,000 pcs
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 210 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.7V
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (3x4)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 50dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP3981
Voltage Dropout (Max): 0.2V @ 300mA
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
IC REG LINEAR 2.7V 300MA 6WSON
IC REG LINEAR 2.7V 300MA 6WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LP3981ILD-2.7/NOPB | LP3981ILD-2.7/NOPBTR-ND | 1382521-LP3981ILD-2.7/NOPB | LP3981ILD-2.7/NOPB | LP3981ILD-2.7/NOPB | LP3981ILD-2.7/NOPB |
| Product Name | 2.7V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.1320 volts | 0.2000 volts | 0.2000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard |