Texas Instruments LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962ET-3.3/NOPB

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3962ET-3.3/NOPB is a 1.5A fast ultra low-dropout linear regulator in a TO-220-5 package, with a fixed 3.3V output voltage. It operates from a 2.5V to 7.0V input supply and maintains an output voltage accuracy of ±1.5% at room temperature and ±3.0% over all conditions. The device features a typical dropout voltage of 380mV at 1.5A load current, a quiescent current of 5mA at full load, and 15µA in shutdown mode. It includes overtemperature and overcurrent protection, and an error flag to indicate output status. The junction temperature range is -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP3962ET-3.3/NOPB is a 1.5A fast ultra low-dropout linear regulator in a TO-220-5 package, with a fixed 3.3V output voltage. It operates from a 2.5V to 7.0V input supply and maintains an output voltage accuracy of ±1.5% at room temperature and ±3.0% over all conditions. The device features a typical dropout voltage of 380mV at 1.5A load current, a quiescent current of 5mA at full load, and 15µA in shutdown mode. It includes overtemperature and overcurrent protection, and an error flag to indicate output status. The junction temperature range is -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator - LP3962ET-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator
LP3962ET-3.3/NOPB
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962ET-3.3/NOPB
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3962ET-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3962ET-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3962ET-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A TO-220 LDO Voltage Regulator IC
776-LP3962ET-3.3/NOPB
3.3V 1.5A TO-220 LDO Voltage Regulator IC 776-LP3962ET-3.3/NOPB
3.3V 1.5A LDO Linear Voltage Regulator, TO-220-5 Product overview: LP3962ET-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962ET-3.3/NOP B can be used for catalog matching and distributor lookup.

3.3V 1.5A LDO Linear Voltage Regulator, TO-220-5 Product overview: LP3962ET-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962ET-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-3.3/NOPB - 779849-LP3962ET-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-3.3/NOPB
779849-LP3962ET-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-3.3/NOPB 779849-LP3962ET-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779849-LP3962ET-3.3/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LP3962 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA ~ 15mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): MCP1826S3302E/AT; FAN1086M33X; FAN1086M33; FAN1086M33X_Q; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779849-LP3962ET-3.3/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP3962
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA ~ 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): MCP1826S3302E/AT; FAN1086M33X; FAN1086M33; FAN1086M33X_Q;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3962ET-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3962ET-3.3/NOPB
PMIC - Voltage Regulators - Linear LP3962ET-3.3/NOPB
IC REG LINEAR 3.3V 1.5A TO220-5

IC REG LINEAR 3.3V 1.5A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3962ET-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3962ET-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3962ET-3.3/NOPB
IC REG LINEAR 3.3V 1.5A TO220-5

IC REG LINEAR 3.3V 1.5A TO220-5

Supplier's Site
Voltage Regulators - Linear - LP3962ET-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962ET-3.3/NOPB
Voltage Regulators - Linear LP3962ET-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3962ET-3.3/NOPB
LDO Voltage Regulators LP3962ET-3.3/NOPB
LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3962ET-3.3/NOPB LP3962ET-3.3/NOPB-ND 776-LP3962ET-3.3/NOPB 779849-LP3962ET-3.3/NOPB LP3962ET-3.3/NOPB LP3962ET-3.3/NOPB LP3962ET-3.3/NOPB LP3962ET-3.3/NOPB
Product Name LP3962 1.5A Fast Ultra Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 1.5A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3962ET-3.3/NOPB PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-220; Other; TO-220-5 Formed Leads Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220 TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details