Texas Instruments 150MA LDO Voltage Regulator IC LP3990MFX-2.8

Description
150MA Cmos Ldo Regulator
Request a Quote Datasheet
Description
150MA Cmos Ldo Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
150MA LDO Voltage Regulator IC
699-LP3990MFX-2.8
150MA LDO Voltage Regulator IC 699-LP3990MFX-2.8
150MA Cmos Ldo Regulator

150MA Cmos Ldo Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-2.8 - 071911-LP3990MFX-2.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-2.8
071911-LP3990MFX-2.8
PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-2.8 071911-LP3990MFX-2.8
Manufacturer: Texas Instruments Win Source Part Number: 071911-LP3990MFX-2.8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 80μA to 120μA PSRR: 55dB to 35dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071911-LP3990MFX-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 80μA to 120μA
PSRR: 55dB to 35dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3990MFX-2.8 071911-LP3990MFX-2.8
Product Name 150MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3990MFX-2.8
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
Special Features Enable
Unlock Full Specs
to access all available technical data