IC REG LINEAR 3.03V 300MA 6WSON Product overview: LP3981ILD-3.03/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.03V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.03V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981ILD-3.03/N
Manufacturer: Texas Instruments
Win Source Part Number: 126509-LP3981ILD-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.132V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.03V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x4)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.03V
Dropout Voltage-Max: 0.2V @ 300mA
Operating Supply Current: 120μA to 210μA
PSRR: 50dB to 55dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
IC REG LINEAR 3.03V 300MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3981ILD-3.03/NOPB | 126509-LP3981ILD-3.03/NOPB | LP3981ILD-3.03/NOPBTR-ND | LP3981ILD-3.03/NOPB | LP3981ILD-3.03/NOPB |
| Product Name | 3.03V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3981ILD-3.03/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage | 3.03 volts | 3.03 volts | 3.03 volts | 3.03 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.1320 volts | 0.2000 volts | 0.2000 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Low Dropout | Standard |