The LP5900TLX-2.8/NOPB is a 150-mA ultra-low-noise LDO regulator designed for RF and analog circuits, requiring no bypass capacitor. It operates with a 2.5V to 5.5V input voltage and provides a fixed 2.8V output with ±2% tolerance. The device is housed in a 4-pin DSBGA (YZR) package measuring 1.108mm × 1.083mm max, and requires 0.47-μF ceramic capacitors at input and output. It supports a junction temperature range of -40°C to 125°C, features thermal-overload and short-circuit protection, and enables logic control via a 1.2V threshold. Quiescent current is 25μA when enabled and less than 1μA when disabled. Output noise is 6.5 μVRMS and PSRR is 75dB at 1kHz.
Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 100514-LP5900TLX-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 50μA to 230μA
PSRR: 85dB to 40dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable 4-DSBGA -40 to 125 Product overview: LP5900TLX-2.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TLX-2.8/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
IC REG LINEAR 2.8V 150MA 4DSBGA
LDO Voltage Regulators 150mA Ultralow-Noise LDO for RF and Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
IC REG LINEAR 2.8V 150MA 4DSBGA
IC REG LINEAR 2.8V 150MA 4DSBGA
IC REG LINEAR 2.8V 150MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5900TLX-2.8/NOPB | 100514-LP5900TLX-2.8/NOPB | 776-LP5900TLX-2.8/NOPB | 296-48931-2-ND | LP5900TLX-2.8/NOPB | LP5900TLX-2.8/NOPB | LP5900TLX-2.8/NOPB | 815-LP5900TLX-2.8/NOPB | LP5900TLX-2.8/NOPB | LP5900TLX-2.8/NOPB |
| Product Name | LP5900 Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | PMIC - PMIC - Voltage Regulators - Linear - LP5900TLX-2.8/NOPB | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.8V 150MA 4DSBGA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,WSON | Other; 4-DSBGA | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | Over Temperature, Short Circuit | Enable | ||||||
| Output Voltage | 1.5 to 4.5 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |