Texas Instruments SMD 2.85V LDO Voltage Regulator IC LP3995ITLX-2.85

Description
2.85V FIXED POSITIVE REGULATOR, PBGA5, MICRO, SMD-5 Product overview: LP3995ITLX-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.85V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3995ITLX-2.85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.85V FIXED POSITIVE REGULATOR, PBGA5, MICRO, SMD-5 Product overview: LP3995ITLX-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.85V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3995ITLX-2.85 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.85V LDO Voltage Regulator IC
699-LP3995ITLX-2.85
SMD 2.85V LDO Voltage Regulator IC 699-LP3995ITLX-2.85
2.85V FIXED POSITIVE REGULATOR, PBGA5, MICRO, SMD-5 Product overview: LP3995ITLX-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.85V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3995ITLX-2.85 can be used for catalog matching and distributor lookup.

2.85V FIXED POSITIVE REGULATOR, PBGA5, MICRO, SMD-5 Product overview: LP3995ITLX-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.85V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3995ITLX-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-2.85 - 206530-LP3995ITLX-2.85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-2.85
206530-LP3995ITLX-2.85
PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-2.85 206530-LP3995ITLX-2.85
Manufacturer: Texas Instruments Win Source Part Number: 206530-LP3995ITLX-2. 85 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 150μA to 200μA PSRR: 60dB to 50dB (1kHz to 10kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 206530-LP3995ITLX-2.85
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 200μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3995ITLX-2.85 206530-LP3995ITLX-2.85
Product Name SMD 2.85V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-2.85
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.85 volts 2.85 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.0600 volts 0.1000 volts
IQ 1.50E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5995GEVSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 3.2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.8000 amps
View Details