The LP3964ET-ADJ/NOPB is an 800-mA fast ultra-low-dropout linear regulator in a TO-220 package, with a body size of 14.986 mm × 10.16 mm. It operates from a 2.5-V to 7-V input supply and provides an adjustable output voltage. The device features a dropout voltage of 240 mV at 800-mA load current, a quiescent current of 15 µA in shutdown mode, and an output voltage accuracy of ±1.5% at room temperature. It includes overtemperature and overcurrent protection, and operates across a junction temperature range of −40°C to 125°C. The SENSE pin enables improved load regulation for remote loads.
800mA Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 140515-LP3964ET-ADJ/
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
800mA Adj LDO, 7V In, TO-220, -40 to 125C Product overview: LP3964ET-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 7V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964ET-ADJ/NOP
IC REG LIN POS ADJ 800MA TO220-5
LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
IC REG LIN POS ADJ 800MA TO220-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3964ET-ADJ/NOPB | LP3964ET-ADJ/NOPB-ND | 140515-LP3964ET-ADJ/NOPB | 776-LP3964ET-ADJ/NOPB | LP3964ET-ADJ/NOPB | LP3964ET-ADJ/NOPB | LP3964ET-ADJ/NOPB |
| Product Name | LP3964 800mA Fast Ultra Low Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3964ET-ADJ/NOPB | 800mA 7V TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | Other; TO-220 | TO-220 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.22 to 5 volts | 1.22 to 5.1 volts | 1.22 volts | 5 volts | 1.22 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |