The LP5904 is a 200 mA linear regulator designed for RF and analog circuits, offering low noise and no requirement for a bypass capacitor. It operates from a 2.2 V to 5.5 V input voltage range with output voltages selectable in 25 mV steps up to 4.4 V, and provides a typical dropout voltage of 95 mV. The device features a 6.5 µVRMS output noise level at 200 mA, 78 dB PSRR at 1 kHz, and a quiescent current of 11 µA when enabled. It is available in a 4-bump DSBGA package measuring 0.815 mm × 0.815 mm × 0.600 mm and supports junction temperatures from -40°C to +125°C. The part includes thermal-overload and short-circuit protection, and includes an internal 280 Ω pulldown resistor for output discharge. All variants share these specifications regardless of output voltage selection.
Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP5904TME-4.4/NOPB |
| Product Name | LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge |
| Output Voltage | 1.2 to 4.4 volts |
| IOUT | 0.2000 amps |