Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Fixed/Adjustable Positive LDO Regulator, 1.2V Min, 4.4V Max, 0.15V Dropout, CMOS
Fixed/Adjustable Positive LDO Regulator, 1.2V Min, 4.4V Max, 0.15V Dropout, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
200-mA, low-noise, high-PSRR, low-IQ, low-dropout voltage regulator with low-IQ & enable 4-DSBGA -40 to 125 Product overview: LP5904TME-2.85/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5904TME-2.85/N
IC REG LINEAR 2.85V 200MA 4DSBGA
LDO Voltage Regulators Ultralow-Noise 200mA Linear Regulator for RF/Analog Circuits, Requires No Bypass Capacitor 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
IC REG LINEAR 2.85V 200MA 4DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5904TME-2.85/NOPB | LP5904TME-2.85/NOPB | 296-LP5904TME-2.85/NOPBTR-ND | 776-LP5904TME-2.85/NOPB | LP5904TME-2.85/NOPB | LP5904TME-2.85/NOPB | LP5904TME-2.85/NOPB | LP5904TME-2.85/NOPB |
| Product Name | LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; DSBGA4 | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge | Over Temperature, Short Circuit | Enable | |||||
| Output Voltage | 1.2 to 4.4 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |