Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP5900TLX-2.85 LP5900TLX-2.85

Description
Manufacturer: Texas Instruments Win Source Part Number: 082959-LP5900TLX-2.8 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 50μA to 230μA PSRR: 85dB to 40dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082959-LP5900TLX-2.8 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 50μA to 230μA PSRR: 85dB to 40dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP5900TLX-2.85 - 082959-LP5900TLX-2.85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5900TLX-2.85
082959-LP5900TLX-2.85
PMIC - PMIC - Voltage Regulators - Linear - LP5900TLX-2.85 082959-LP5900TLX-2.85
Manufacturer: Texas Instruments Win Source Part Number: 082959-LP5900TLX-2.8 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-DSBGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.15V @ 150mA Operating Supply Current: 50μA to 230μA PSRR: 85dB to 40dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082959-LP5900TLX-2.85
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 50μA to 230μA
PSRR: 85dB to 40dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Low-Power 150MA LDO Voltage Regulator IC
776-LP5900TLX-2.85
Low-Power 150MA LDO Voltage Regulator IC 776-LP5900TLX-2.85
LP5900 150MA ULTRALOW-NOISE LDO Product overview: LP5900TLX-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TLX-2.85 can be used for catalog matching and distributor lookup.

LP5900 150MA ULTRALOW-NOISE LDO Product overview: LP5900TLX-2.85 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5900TLX-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5900TLX-2.85 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5900TLX-2.85
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5900TLX-2.85
LP5900 150MA ULTRALOW-NOISE LDO

LP5900 150MA ULTRALOW-NOISE LDO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) - LP5900TLX-2.85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)
LP5900TLX-2.85
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) LP5900TLX-2.85
Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)

Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO)

Supplier's Site
Voltage Regulators - Linear - LP5900TLX-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5900TLX-2.85
Voltage Regulators - Linear LP5900TLX-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 082959-LP5900TLX-2.85 776-LP5900TLX-2.85 LP5900TLX-2.85 LP5900TLX-2.85 LP5900TLX-2.85
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP5900TLX-2.85 Low-Power 150MA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management ICs - Linear Voltage Regulators (LDO) Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 4-DSBGA Other; Bulk Other; 4-WFBGA, DSBGA Other; 4-WFBGA, DSBGA
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data