3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
3-A, high-accuracy, low-dropout voltage regulator with power good & enable 5-TO-220 -40 to 125 Product overview: LP3966ET-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ET-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203757-LP3966ET-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: LP3966
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.216V
Voltage - Input (Maximum): 7V
Maximum Dropout Voltage: 1.2V at 3A
Current - Quiescent (Iq): 9mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
IC REG LINEAR POS ADJ 3A TO220-5
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3966ET-ADJ | 776-LP3966ET-ADJ | 1203757-LP3966ET-ADJ | LP3966ET-ADJ-ND | LP3966ET-ADJ | LP3966ET-ADJ |
| Product Name | LP3966 3A Fast Ultra Low Dropout Linear Regulator | TO-220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3966ET-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | |||
| Output Voltage | 1.22 to 5 volts | 5 volts | 5.1 volts | 1.22 to 5.1 volts | 1.22 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |