Manufacturer: Texas Instruments
Win Source Part Number: 071920-LP3999ITLX-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.875V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.875V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 200μA
PSRR: 60dB (1kHz to 10kHz)
Protection Features: Over Temperature, Short Circuit
IC,VOLT REGULATOR,FIXED,+1.8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 071920-LP3999ITLX-1875 | 699-LP3999ITLX-1875 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3999ITLX-1875 | +1.875V BGA LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 5-DSBGA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |