The LP5907 is a 250mA low-noise low-dropout regulator designed for RF and analog circuits, offering output voltages from 1.2V to 4.5V in 25mV steps. The LP5907UVE-4.5/NOPB variant provides a fixed 4.5V output and is packaged in a 4-pin DSBGA (YKE) measuring 0.685mm × 0.685mm. It operates with 1µF ceramic input and output capacitors, requires no noise bypass capacitor, and includes thermal-overload and short-circuit protection. The device supports an operating junction temperature range of -40°C to 125°C, features a low quiescent current of 12µA, and maintains an output voltage tolerance of ±2%. Its noise performance is below 6.5µV RMS and it provides 82dB PSRR at 1kHz.
250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 125353-LP5907UVE-4.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.5V
Dropout Voltage-Max: 0.2V @ 250mA
Operating Supply Current: 25μA to 425μA
PSRR: 90dB to 60dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA
4.5V 0.25A LDO Regulator, 4-Pin DSBGA, Pos, Fixed Output Product overview: LP5907UVE-4.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 0.25A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907UVE-4.5/NO
Fixed Positive LDO Regulator, 4.5V, 0.2V Dropout, PBGA4
IC REG LINEAR 4.5V 250MA 4DSBGA
IC REG LINEAR 4.5V 250MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5907UVE-4.5/NOPB | 125353-LP5907UVE-4.5/NOPB | 296-LP5907UVE-4.5/NOPBTR-ND | 776-LP5907UVE-4.5/NOPB | LP5907UVE-4.5/NOPB | LP5907UVE-4.5/NOPB | LP5907UVE-4.5/NOPB | LP5907UVE-4.5/NOPB |
| Product Name | LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP5907UVE-4.5/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.5V 0.25A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23,X2SON | Other; 4-DSBGA | Other; 4-XFBGA, DSBGA | Other; DSBGA | Other; DSBGA4 | Other; 4-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge | Enable | Over Temperature, Short Circuit | Enable | ||||
| Output Voltage | 1.2 to 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 to ? volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |