Texas Instruments LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962ES-3.3

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3962ES-3.3 is a 1.5A fast ultra low-dropout linear regulator in a DDPAK/TO-263-5 package, with an output voltage of 3.3V, operating over a junction temperature range of -40°C to +125°C. It features a typical dropout voltage of 380mV at 1.5A load current and a quiescent current of 5mA at full load. The output voltage accuracy is ±1.5% at room temperature and ±3.0% over all operating conditions. The device includes overtemperature and overcurrent protection, an error flag to indicate output status, and low ground pin current. It accepts an input supply from 2.5V to 7.0V and is designed for low-voltage microprocessor and DSP applications.

Datasheet Summary
Powered by GS/AI

The LP3962ES-3.3 is a 1.5A fast ultra low-dropout linear regulator in a DDPAK/TO-263-5 package, with an output voltage of 3.3V, operating over a junction temperature range of -40°C to +125°C. It features a typical dropout voltage of 380mV at 1.5A load current and a quiescent current of 5mA at full load. The output voltage accuracy is ±1.5% at room temperature and ±3.0% over all operating conditions. The device includes overtemperature and overcurrent protection, an error flag to indicate output status, and low ground pin current. It accepts an input supply from 2.5V to 7.0V and is designed for low-voltage microprocessor and DSP applications.

Suppliers

Company
Product
Description
Supplier Links
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator - LP3962ES-3.3 - Texas Instruments
Dallas, TX, United States
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator
LP3962ES-3.3
LP3962 1.5A Fast Ultra Low Dropout Linear Regulator LP3962ES-3.3
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3962ES-3.3 - 071854-LP3962ES-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3962ES-3.3
071854-LP3962ES-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP3962ES-3.3 071854-LP3962ES-3.3
Manufacturer: Texas Instruments Win Source Part Number: 071854-LP3962ES-3.3 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071854-LP3962ES-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
1.5A 3.3V LDO Voltage Regulator IC
776-LP3962ES-3.3
1.5A 3.3V LDO Voltage Regulator IC 776-LP3962ES-3.3
1.5A LDO 3.3V Fixed Output, TO-263, 1.5% Accuracy Product overview: LP3962ES-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962ES-3.3 can be used for catalog matching and distributor lookup.

1.5A LDO 3.3V Fixed Output, TO-263, 1.5% Accuracy Product overview: LP3962ES-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3962ES-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3962ES-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PSSO5

Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PSSO5

Supplier's Site Datasheet
 - LP3962ES-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PSSO5

Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, BICMOS, PSSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3962ES-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3962ES-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3962ES-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3962ES-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962ES-3.3
Voltage Regulators - Linear LP3962ES-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now
Voltage Regulators - Linear - LP3962ES-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3962ES-3.3
Voltage Regulators - Linear LP3962ES-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
IC REG LIN 3.3V 1.5A DDPAK/TO263 - 815-LP3962ES-3.3 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 3.3V 1.5A DDPAK/TO263
815-LP3962ES-3.3
IC REG LIN 3.3V 1.5A DDPAK/TO263 815-LP3962ES-3.3
IC REG LIN 3.3V 1.5A DDPAK/TO263

IC REG LIN 3.3V 1.5A DDPAK/TO263

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3962ES-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3962ES-3.3
PMIC - Voltage Regulators - Linear LP3962ES-3.3
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3962ES-3.3
LDO Voltage Regulators LP3962ES-3.3
LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3962ES-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3962ES-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3962ES-3.3
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3962ES-3.3 071854-LP3962ES-3.3 776-LP3962ES-3.3 LP3962ES-3.3 LP3962ES-3.3-ND LP3962ES-3.3 LP3962ES-3.3 815-LP3962ES-3.3 LP3962ES-3.3 LP3962ES-3.3 LP3962ES-3.3
Product Name LP3962 1.5A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3962ES-3.3 1.5A 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Voltage Regulators - Linear IC REG LIN 3.3V 1.5A DDPAK/TO263 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-6 TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LP2951JAN Series of Adjustable Micropower Voltage Regulators - 5962-3870501BPA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details