Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Fixed/Adjustable Positive LDO Regulator, 1.2V Min, 4.4V Max, 0.15V Dropout
Fixed/Adjustable Positive LDO Regulator, 1.2V Min, 4.4V Max, 0.15V Dropout
IC REG LINEAR 1.2V 200MA 4DSBGA
IC REG LINEAR 1.2V 200MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
LDO Voltage Regulators Ultra Lo Noise 200mA Linear Reg
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5904TMX-1.2/NOPB | LP5904TMX-1.2/NOPB-ND | LP5904TMX-1.2/NOPB | LP5904TMX-1.2/NOPB | LP5904TMX-1.2/NOPB | LP5904TMX-1.2/NOPB | LP5904TMX-1.2/NOPB | LP5904TMX-1.2/NOPB |
| Product Name | LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; 4-WFBGA, DSBGA | Other; DSBGA4 | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge | Over Temperature, Short Circuit | Enable | |||||
| Output Voltage | 1.2 to 4.4 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 to ? volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |