Texas Instruments LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965EMPX-ADJ

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator - LP3965EMPX-ADJ - Texas Instruments
Dallas, TX, United States
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator
LP3965EMPX-ADJ
LP3965 1.5A Fast Ultra Low Dropout Linear Regulator LP3965EMPX-ADJ
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A 7V 5.1V LDO Voltage Regulator IC
776-LP3965EMPX-ADJ
1.5A 7V 5.1V LDO Voltage Regulator IC 776-LP3965EMPX-ADJ
1.5A LDO Adj 7V In, 5.1V Out, 1.5% Acc, SOT-223 Product overview: LP3965EMPX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 7V, 5.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 7V, 5.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965EMPX-ADJ can be used for catalog matching and distributor lookup.

1.5A LDO Adj 7V In, 5.1V Out, 1.5% Acc, SOT-223 Product overview: LP3965EMPX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 7V, 5.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 7V, 5.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3965EMPX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3965EMPX-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3965EMPX-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3965EMPX-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-ADJ - 1203740-LP3965EMPX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-ADJ
1203740-LP3965EMPX-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-ADJ 1203740-LP3965EMPX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1203740-LP3965EMPX-A DJ Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: SOT-223-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 40dB (120Hz) Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-5, TO-261AB Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Consumer Electronics Family Part Number: LP3965 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.216V Voltage - Input (Maximum): 7V Maximum Dropout Voltage: 0.55V at 1.5A Current - Quiescent (Iq): 9mA

Manufacturer: Texas Instruments
Win Source Part Number: 1203740-LP3965EMPX-ADJ
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 40dB (120Hz)
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-5, TO-261AB
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics
Family Part Number: LP3965
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.216V
Voltage - Input (Maximum): 7V
Maximum Dropout Voltage: 0.55V at 1.5A
Current - Quiescent (Iq): 9mA

Buy Now
PMIC - Voltage Regulators - Linear - LP3965EMPX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3965EMPX-ADJ
PMIC - Voltage Regulators - Linear LP3965EMPX-ADJ
IC REG LIN POS ADJ 1.5A SOT223-5

IC REG LIN POS ADJ 1.5A SOT223-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3965EMPX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3965EMPX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3965EMPX-ADJ
IC REG LIN POS ADJ 1.5A SOT223-5

IC REG LIN POS ADJ 1.5A SOT223-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3965EMPX-ADJ 776-LP3965EMPX-ADJ LP3965EMPX-ADJ-ND 1203740-LP3965EMPX-ADJ LP3965EMPX-ADJ LP3965EMPX-ADJ
Product Name LP3965 1.5A Fast Ultra Low Dropout Linear Regulator 1.5A 7V 5.1V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3965EMPX-ADJ PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; TO-261-5 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.22 to 5 volts 5.1 volts 1.22 to 5.1 volts 5.1 volts 1.22 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details