Texas Instruments LP3966 3A Fast Ultra Low Dropout Linear Regulator LP3966ES-1.8

Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3966 3A Fast Ultra Low Dropout Linear Regulator - LP3966ES-1.8 - Texas Instruments
Dallas, TX, United States
LP3966 3A Fast Ultra Low Dropout Linear Regulator
LP3966ES-1.8
LP3966 3A Fast Ultra Low Dropout Linear Regulator LP3966ES-1.8
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A 1.8V LDO Voltage Regulator IC
776-LP3966ES-1.8
3A 1.8V LDO Voltage Regulator IC 776-LP3966ES-1.8
3A 1.8V LDO, 1.5% Acc, 80mV Dropout, TO-263, Power Good Product overview: LP3966ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ES-1.8 can be used for catalog matching and distributor lookup.

3A 1.8V LDO, 1.5% Acc, 80mV Dropout, TO-263, Power Good Product overview: LP3966ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3966ES-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-1.8 - 071871-LP3966ES-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-1.8
071871-LP3966ES-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-1.8 071871-LP3966ES-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071871-LP3966ES-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071871-LP3966ES-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 9mA to 15mA
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3966ES-1.8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3966ES-1.8-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3966ES-1.8-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3966ES-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3966ES-1.8
PMIC - Voltage Regulators - Linear LP3966ES-1.8
IC REG LIN 1.8V 3A DDPAK/TO263-5

IC REG LIN 1.8V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3966ES-1.8
LDO Voltage Regulators LP3966ES-1.8
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP3966ES-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3966ES-1.8
Voltage Regulators - Linear LP3966ES-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3966ES-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3966ES-1.8
Voltage Regulators - Linear LP3966ES-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3966ES-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3966ES-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3966ES-1.8
IC REG LIN 1.8V 3A DDPAK/TO263-5

IC REG LIN 1.8V 3A DDPAK/TO263-5

Supplier's Site
IC REG LIN 1.8V 3A DDPAK/TO263-5 - 815-LP3966ES-1.8 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.8V 3A DDPAK/TO263-5
815-LP3966ES-1.8
IC REG LIN 1.8V 3A DDPAK/TO263-5 815-LP3966ES-1.8
IC REG LIN 1.8V 3A DDPAK/TO263-5

IC REG LIN 1.8V 3A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LP3966ES-1.8 776-LP3966ES-1.8 071871-LP3966ES-1.8 LP3966ES-1.8-ND LP3966ES-1.8 LP3966ES-1.8 LP3966ES-1.8 LP3966ES-1.8 LP3966ES-1.8 815-LP3966ES-1.8
Product Name LP3966 3A Fast Ultra Low Dropout Linear Regulator 3A 1.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3966ES-1.8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 1.8V 3A DDPAK/TO263-5
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 to ? volts 1.8 volts 1.8 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details