Texas Instruments LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964EMP-ADJ

Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3964 800mA Fast Ultra Low Dropout Linear Regulator - LP3964EMP-ADJ - Texas Instruments
Dallas, TX, United States
LP3964 800mA Fast Ultra Low Dropout Linear Regulator
LP3964EMP-ADJ
LP3964 800mA Fast Ultra Low Dropout Linear Regulator LP3964EMP-ADJ
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP3964EMP-ADJ
Voltage Regulator IC 776-LP3964EMP-ADJ
800-mA, low-dropout voltage regulator with enable & sense 5-SOT-223 -40 to 125 Product overview: LP3964EMP-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMP-ADJ can be used for catalog matching and distributor lookup.

800-mA, low-dropout voltage regulator with enable & sense 5-SOT-223 -40 to 125 Product overview: LP3964EMP-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3964EMP-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ - 088457-LP3964EMP-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ
088457-LP3964EMP-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ 088457-LP3964EMP-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 088457-LP3964EMP-ADJ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 800mA Family Name: LP3964 Output Voltage: 1.216 V to 5.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.216V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): RC1117D; SC1541CS.TR; RP132H001D-T1-YE; RC1117DX; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 088457-LP3964EMP-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Family Name: LP3964
Output Voltage: 1.216 V to 5.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.216V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): RC1117D; SC1541CS.TR; RP132H001D-T1-YE; RC1117DX;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3964EMP-ADJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3964EMP-ADJTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3964EMP-ADJTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3964EMP-ADJ
PMIC - Voltage Regulators - Linear LP3964EMP-ADJ
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3964EMP-ADJ
LDO Voltage Regulators LP3964EMP-ADJ
LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

LDO Voltage Regulators 800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3964EMP-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3964EMP-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3964EMP-ADJ
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3964EMP-ADJ 776-LP3964EMP-ADJ 088457-LP3964EMP-ADJ LP3964EMP-ADJTR-ND LP3964EMP-ADJ LP3964EMP-ADJ LP3964EMP-ADJ
Product Name LP3964 800mA Fast Ultra Low Dropout Linear Regulator Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3964EMP-ADJ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; SOT-223-5 Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 1.22 volts 1.22 to 5.1 volts 1.22 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data