The LP3982IMM-ADJ is a micropower, ultra low-dropout (LDO), low-noise CMOS linear regulator from Texas Instruments, designed to deliver a maximum output current of 300 mA. It operates within an input voltage range of 2.5 V to 6 V and features a typical dropout voltage of 120 mV at full load. The device has a low quiescent current of 90 µA, making it suitable for battery-powered applications. In shutdown mode, it consumes only 1 nA, further enhancing its efficiency in portable devices. The LP3982IMM-ADJ provides a power supply rejection ratio (PSRR) of 60 dB and has an output voltage noise of 37 µV RMS across a frequency range of 10 Hz to 100 kHz. It is stable with small ceramic output capacitors, typically requiring a capacitance of 2.2 µF. The regulator includes built-in protection features such as overcurrent and overtemperature protection, ensuring reliable operation in various conditions. The device is available in an 8-pin VSSOP package, which is compatible with Maxim's MAX8860 series, facilitating easy integration into existing designs.
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85
300mA Adj LDO, 2% Acc, 6V, 120mV Dropout, 8-VSSOP Product overview: LP3982IMM-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3982IMM-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092933-LP3982IMM-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Family Name: LP3982
Output Voltage: 1.25 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 220mV
Operating Supply Current: 270μA
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC3775YMMTR; TC1174VUATRG; MIC3775BMM;
Introduction Date: July 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Wireless, Power Management, Portable Devices
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-VSSOP
IC REG LIN POS ADJ 300MA 8VSSOP
LDO Voltage Regulators Micropower, Ultra-Low-Dropout, Low-Noise, 300-mA CMOS Regulator 8-VSSOP -40 to 85
IC REG LIN POS ADJ 300MA 8VSSOP
IC REG LIN POS ADJ 300MA 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3982IMM-ADJ | 776-LP3982IMM-ADJ | 092933-LP3982IMM-ADJ | 296-52664-2-ND | LP3982IMM-ADJ | LP3982IMM-ADJ | LP3982IMM-ADJ | LP3982IMM-ADJ |
| Product Name | LP3982 Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator | 300mA 6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3982IMM-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; VSSOP,WSON | Other; MSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.25 to 6 volts | 6 volts | 1.25 volts | 1.25 to 6 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |