Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-1.8 LP3995ITLX-1.8

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203890-LP3995ITLX-1 .8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203890-LP3995ITLX-1 .8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-1.8 - 1203890-LP3995ITLX-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-1.8
1203890-LP3995ITLX-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-1.8 1203890-LP3995ITLX-1.8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203890-LP3995ITLX-1 .8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203890-LP3995ITLX-1.8
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
150mA LDO Voltage Regulator IC
699-LP3995ITLX-1.8
150mA LDO Voltage Regulator IC 699-LP3995ITLX-1.8
Micropower 150mA CMOS Voltage Regulator with Active Shutdown Product overview: LP3995ITLX-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3995ITLX-1.8 can be used for catalog matching and distributor lookup.

Micropower 150mA CMOS Voltage Regulator with Active Shutdown Product overview: LP3995ITLX-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3995ITLX-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
LDO Regulator Pos 1.8V 0.15A 5-Pin uSMD T/R - 815-LP3995ITLX-1.8 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.8V 0.15A 5-Pin uSMD T/R
815-LP3995ITLX-1.8
LDO Regulator Pos 1.8V 0.15A 5-Pin uSMD T/R 815-LP3995ITLX-1.8
LDO Regulator Pos 1.8V 0.15A 5-Pin uSMD T/R

LDO Regulator Pos 1.8V 0.15A 5-Pin uSMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1203890-LP3995ITLX-1.8 699-LP3995ITLX-1.8 815-LP3995ITLX-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3995ITLX-1.8 150mA LDO Voltage Regulator IC LDO Regulator Pos 1.8V 0.15A 5-Pin uSMD T/R
Special Features Shutdown (Inhibit) Pin
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6260KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details