The LP5904 is a 200 mA linear regulator designed for RF and analog circuits, requiring no bypass capacitor and stable with 1.0 µF ceramic input and output capacitors. It operates from 2.2 V to 5.5 V input, outputs 3.4 V with ±2% tolerance, and features 6.5 µV RMS noise, 78 dB PSRR at 1 kHz, and 11 µA quiescent current. The device includes thermal-overload and short-circuit protection, with a junction temperature range of -40°C to +125°C. It is packaged in a 4-bump DSBGA measuring 0.815 mm × 0.815 mm × 0.600 mm and includes an integrated 280 Ω output discharge resistor.
Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP5904TME-3.4/NOPB |
| Product Name | LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge |
| Output Voltage | 1.2 to 4.4 volts |
| IOUT | 0.2000 amps |