The LP3991 is a 300-mA low-dropout linear regulator designed for digital applications requiring stable low output voltages from input sources as low as 1.65 V. It is packaged in a 4-pin DSBGA with a body size of 1.43 mm × 0.96 mm. The device supports output voltages from 0.8 V to 3 V, has a dropout voltage of 125 mV at 300 mA, and draws 50 µA quiescent current at 1 mA load. It is stable with ceramic capacitors as small as 0402 size and includes thermal-overload and short-circuit protection. Performance is specified over a junction temperature range of -40°C to +125°C.
300mA Linear Voltage Regulator for Digital Applications 4-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 071916-LP3991TLX-2.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.16V @ 300mA
Operating Supply Current: 100μA to 225μA
PSRR: 65dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Fixed Positive Standard Regulator, 2V, CMOS, PBGA4
Fixed Positive Standard Regulator, 2V, CMOS, PBGA4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
300-mA LDO for Digital Applications 4-DSBGA Product overview: LP3991TLX-2.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3991TLX-2.0/NO
IC REG LINEAR 2V 300MA 4DSBGA
IC REG LINEAR 2V 300MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA (1x1)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3991TLX-2.0/NOPB | 071916-LP3991TLX-2.0/NOPB | LP3991TLX-2.0/NOPB | LP3991TLX-2.0/NOPB-ND | 776-LP3991TLX-2.0/NOPB | LP3991TLX-2.0/NOPB | LP3991TLX-2.0/NOPB | LP3991TLX-2.0/NOPB | LP3991TLX-2.0/NOPB |
| Product Name | LP3991 300mA Linear Voltage Regulator for Digital Applications | PMIC - PMIC - Voltage Regulators - Linear - LP3991TLX-2.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 4-DSBGA | Other; BGA4 | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | Other; 4-WFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | Over Temperature, Short Circuit | Enable | |||||
| Output Voltage | 1.2 to 3 volts | 2 volts | 2 volts | 2 volts | 2 volts | 2 to ? volts | 2 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |