Texas Instruments High-Performance Analog 2.85V 150MA Voltage Regulator IC LP3986BL-285285

Description
IC REG LINEAR 2.85V 150MA 8USMD Product overview: LP3986BL-285285 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986BL-285285 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.85V 150MA 8USMD Product overview: LP3986BL-285285 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986BL-285285 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 150MA Voltage Regulator IC
776-LP3986BL-285285
2.85V 150MA Voltage Regulator IC 776-LP3986BL-285285
IC REG LINEAR 2.85V 150MA 8USMD Product overview: LP3986BL-285285 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986BL-285285 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 150MA 8USMD Product overview: LP3986BL-285285 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3986BL-285285 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 989923-LP3986BL-285285 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
989923-LP3986BL-285285
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 989923-LP3986BL-285285
Win Source Part Number: 989923-LP3986BL-2852 85 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 320 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.85V Package / Case: 8-TFBGA Supplier Device Package: 8-µSMD (1.57x1.57) Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 50dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 130 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LP3986BL-285285CT,LP 3986BL285285,LP3986B L-285285TR,*LP3986BL -285285,LP3986BL-285 285DKR Base Product Number: LP3986 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.1V @ 150mA

Win Source Part Number: 989923-LP3986BL-285285
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 320 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.85V
Package / Case: 8-TFBGA
Supplier Device Package: 8-µSMD (1.57x1.57)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 50dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 130 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP3986BL-285285CT,LP3986BL285285,LP3986BL-285285TR,*LP3986BL-285285,LP3986BL-285285DKR
Base Product Number: LP3986
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.1V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3986BL-285285 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3986BL-285285
PMIC - Voltage Regulators - Linear LP3986BL-285285
IC REG LINEAR 2.85V 150MA 8USMD

IC REG LINEAR 2.85V 150MA 8USMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3986BL-285285 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3986BL-285285
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3986BL-285285
IC REG LINEAR 2.85V 150MA 8USMD

IC REG LINEAR 2.85V 150MA 8USMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP3986BL-285285 989923-LP3986BL-285285 LP3986BL-285285 LP3986BL-285285
Product Name 2.85V 150MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; Tape & Reel
Output Voltage 2.85 volts 2.85 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts
Unlock Full Specs
to access all available technical data