Texas Instruments LDO Voltage Regulator IC LP3981IMM-2.83

Description
IC REG LINEAR FIXED LDO REG Product overview: LP3981IMM-2.83 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-2.83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR FIXED LDO REG Product overview: LP3981IMM-2.83 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-2.83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
776-LP3981IMM-2.83
LDO Voltage Regulator IC 776-LP3981IMM-2.83
IC REG LINEAR FIXED LDO REG Product overview: LP3981IMM-2.83 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-2.83 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED LDO REG Product overview: LP3981IMM-2.83 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3981IMM-2.83 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317115-LP3981IMM-2.83 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317115-LP3981IMM-2.83
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317115-LP3981IMM-2.83
Manufacturer: National Semiconductor Win Source Part Number: 1317115-LP3981IMM-2. 83 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 210 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.83V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) PSRR: 50dB ~ 55dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 120 µA REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: NATNSCLP3981IMM-2.83 ,2156-LP3981IMM-2.83 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.2V @ 300mA

Manufacturer: National Semiconductor
Win Source Part Number: 1317115-LP3981IMM-2.83
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 210 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.83V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
PSRR: 50dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: NATNSCLP3981IMM-2.83,2156-LP3981IMM-2.83
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.2V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear - LP3981IMM-2.83 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3981IMM-2.83
Voltage Regulators - Linear LP3981IMM-2.83
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3981IMM-2.83 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3981IMM-2.83
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3981IMM-2.83
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP3981IMM-2.83 1317115-LP3981IMM-2.83 LP3981IMM-2.83 LP3981IMM-2.83
Product Name LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 2.83 volts 2.83 to ? volts 2.83 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Motor Drivers, Controllers - A89307KETSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature 150 C (302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1710AUJ7-1.2-R7 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 5 volts
View Details