Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
IC REG LINEAR 2.8V 150MA 5DSBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3987IBL-2.8/NOPB | LP3987IBL-2.8/NOPB |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 5-WFBGA, DSBGA | |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Output Voltage | 2.8 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps |