Microchip Technology, Inc. Datasheets for EEPROM

Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
The Microchip AT24C08C is an 8 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 1,024 x 8 and is...
The Microchip AT24C08D is an 8 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 1,024 x 8 and is...
The Microchip AT24C128C is a 128Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 16K x 8 and is optimized...
The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized...
The Microchip AT24C16D is a 16 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2,048 x 8 and is...
The Microchip AT24C256C is a 256Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 32K x 8 and is optimized...
The Microchip AT24C32D is a 32Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized...
The Microchip AT24C32E is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is...
The Microchip AT24C512C is a 512Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 64K x 8 and is optimized...

<< Prev Next >>