Microchip Technology, Inc. Datasheets for EEPROM
Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more
| Product Name | Notes |
|---|---|
| High-performance 1M EEPROM offers access times to 200ns with 54mW power dissipation and 3.0V supply voltage. Deselected, CMOS standby current is less than 20µA . It is accessed like static... | |
| Microchip Technology Inc.’s AT30TSE002A digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. | |
| Microchip Technology Inc.’s AT30TSE002B digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. | |
| Microchip's AT30TSE752A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature... | |
| Microchip's AT30TSE754A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature... | |
| Microchip's AT30TSE758A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature... | |
| The Microchip AT28C64B is a high-performance 64Kbit Parallel EEPROM offering access times to 150ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100µA. Accessed like static... | |
| The Microchip AT28HC256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 70ns with power dissipation of 440mW. Deselected, CMOS standby... | |
| The Microchip AT28HC64B is a high-performance 64Kbit Parallel EEPROM offering access times to 55ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100μA. Accessed like static... | |
| The Microchip AT28HC64BF is a high-performance 64Kbit Parallel EEPROM offering access times to 55ns with power dissipation of 220mW. Deselected, CMOS standby current is less than 100µA. Accessed like static... | |
| The Microchip AT30TSE004A is a 1.7V rated minimum operating voltage combination Serial EEPROM and temperature sensor device containing 4096-bits of EEPROM organized as 512-bytes of eight bits each. The Serial... | |
| The Microchip AT34C02D is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is... | |
| The Microchip AT34C04 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is... |
| << Prev | Next >> |