Richardson RFPD Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 35
Product Name Notes
Gore Cable Assembly Builder. GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, widebandwidth or high...
GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, wide bandwidth or high power applications. Gore...
Mini-D RF Female to (8) 2.92mm Male Cable Assemblies for .047 Cable (OAL 6"")
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with...

<< Prev Next >>