SV Microwave, Inc. Coaxial Cables (RF) 7093-0175

Description
"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7093-0175-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7093-0175-ND
Coaxial Cables (RF) 1678-7093-0175-ND
"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assy, Smpm Bhd-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave - 41AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Smpm Bhd-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave
41AH8091
Cable Assy, Smpm Bhd-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave 41AH8091
CABLE ASSY, SMPM BHD-SMA PLUG, 12"; Connector to Connector:SMPM Bulkhead Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:-RoHS Compliant: Yes

CABLE ASSY, SMPM BHD-SMA PLUG, 12"; Connector to Connector:SMPM Bulkhead Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1678-7093-0175-ND 41AH8091
Product Name Coaxial Cables (RF) Cable Assy, Smpm Bhd-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
RF Cable Assemblies - 2016489-6 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details